The TPS92690 is a high-voltage, low-side N-channel controller for dimmable LED drivers using boost, SEPIC, flyback, or Cuk topologies. It is housed in a 16-pin HTSSOP package with an exposed thermal pad, measuring 5.00 mm × 4.40 mm. The device operates with an input voltage range of 4.5 V to 75 V and supports PWM dimming, adjustable current sense (50 mV to 500 mV), and programmable oscillator frequencies up to 2 MHz. Thermal shutdown and cycle-by-cycle current limit are included. The part is rated for operation from -40 °C to 125 °C and complies with RoHS standards.
N-Channel Controller for Dimmable LED Drives with Low-Side Current Sense 16-HTSSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | TPS92690PWPR/NOPB |
| Product Name | TPS92690 N-Channel Controller for Dimmable LED Drives with Low-Side Current Sense |
| Package Type | Other; HTSSOP |