The TPS92690 is a high-voltage, low-side N-channel MOSFET controller designed for dimmable LED drivers using boost, SEPIC, flyback, or Cuk topologies. It is housed in a 16-pin HTSSOP package with an exposed thermal pad, measuring 5.00 mm by 4.40 mm. The device supports an input voltage range of 4.5 V to 75 V, features adjustable current sense from 50 mV to 500 mV, and includes PWM dimming input, cycle-by-cycle current limit, and programmable soft-start. It operates over a temperature range of -40 °C to 125 °C and is packaged in a tube with a lead finish of tin. The controller supports an oscillator frequency up to 2 MHz and includes input undervoltage and output overvoltage protection.
N-Channel Controller for Dimmable LED Drives with Low-Side Current Sense 16-HTSSOP -40 to 125
LED Driver IC, 5A Output, 75V In, 2MHz, HTSSOP Product overview: TPS92690PWP/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 75V, 2MHz, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 5A, 75V, 2MHz, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92690PWP/NOPB
LED Driver, 1-Segment, PDSO16
LED Driver IC 1 Output DC DC Controller Flyback, SEPIC, Step-Up (Boost) PWM Dimming 16-HTSSOP
Win Source Part Number: 1022410-TPS92690PWP/
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Controller
Package: Tube
Standard Package: 92
Mounting: SMD (SMT)
Frequency: 350kHz ~ 490kHz
Internal Switch(s): No
Topology: Flyback, SEPIC, Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 75V
Package / Case: 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-35660-5,TEXTISTP
Base Product Number: TPS92690
IC LED DRIVER CTRLR PWM 16HTSSOP
IC LED DRIVER CTRLR DIM 16HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS92690PWP/NOPB | 137-TPS92690PWP/NOPB | TPS92690PWP/NOPB | 296-35660-5-ND | 1022410-TPS92690PWP/NOPB | TPS92690PWP/NOPB | TPS92690PWP/NOPB |
| Product Name | TPS92690 N-Channel Controller for Dimmable LED Drives with Low-Side Current Sense | 5A 75V 2MHz HTSSOP LED Driver IC | LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Dimmable | Dimmable | |||||
| Input Voltage | 4.5 to 75 volts | 4.5 to 75 volts | 4.5 to 75 volts | ||||
| Output Voltage | 3 to 72 volts |