Texas Instruments High-Performance Analog LED Drivers TPS92662QPHPTQ1

Description
LED Driver IC 12 Output DC DC Regulator PWM Dimming 48-HTQFP (7x7)
Request a Quote Datasheet
Description
LED Driver IC 12 Output DC DC Regulator PWM Dimming 48-HTQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 296-48217-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-48217-1-ND
LED Drivers 296-48217-1-ND
LED Driver IC 12 Output DC DC Regulator PWM Dimming 48-HTQFP (7x7)

LED Driver IC 12 Output DC DC Regulator PWM Dimming 48-HTQFP (7x7)

Buy Now Datasheet
LED Drivers - 296-48217-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-48217-2-ND
LED Drivers 296-48217-2-ND
LED Driver IC 12 Output DC DC Regulator PWM Dimming 48-HTQFP (7x7)

LED Driver IC 12 Output DC DC Regulator PWM Dimming 48-HTQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
Automotive Dual LED Driver IC
137-TPS92662QPHPTQ1
Automotive Dual LED Driver IC 137-TPS92662QPHPTQ1
12-channel high-brightness LED matrix manager for automotive headlight systems 48-HTQFP -40 to 125 Product overview: TPS92662QPHPTQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, Dual, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92662QPHPTQ1 can be used for catalog matching and distributor lookup.

12-channel high-brightness LED matrix manager for automotive headlight systems 48-HTQFP -40 to 125 Product overview: TPS92662QPHPTQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, Dual, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92662QPHPTQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1320372-TPS92662QPHPTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1320372-TPS92662QPHPTQ1
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1320372-TPS92662QPHPTQ1
Manufacturer: Texas Instruments Win Source Part Number: 1320372-TPS92662QPHP TQ1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive Standard Package: 250 Mounting: Surface Mount Voltage - Output: 62V Internal Switch(s): Yes Number of Outputs: 12 Dimming: PWM Voltage - Supply (Min): 4.5V Voltage - Supply (Max): 60V Supplier Device Package: 48-HTQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 48-PowerTQFP ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS92662QPHPTQ1-ND,2 96-48217-6,296-48217 -1,296-48217-2 Base Product Number: TPS92662 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1320372-TPS92662QPHPTQ1
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive
Standard Package: 250
Mounting: Surface Mount
Voltage - Output: 62V
Internal Switch(s): Yes
Number of Outputs: 12
Dimming: PWM
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 60V
Supplier Device Package: 48-HTQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 48-PowerTQFP
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS92662QPHPTQ1-ND,296-48217-6,296-48217-1,296-48217-2
Base Product Number: TPS92662
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS92662QPHPTQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS92662QPHPTQ1
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS92662QPHPTQ1
IC LED DRIVER RGLTR PWM 48HTQFP

IC LED DRIVER RGLTR PWM 48HTQFP

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
TPS92662QPHPTQ1
LED Lighting Drivers TPS92662QPHPTQ1
LED Lighting Drivers High-Brightness LED Matrix Manager for Automotive Headlight Systems 48-HTQFP -40 to 125

LED Lighting Drivers High-Brightness LED Matrix Manager for Automotive Headlight Systems 48-HTQFP -40 to 125

Buy Now Datasheet
PMIC - LED Drivers - TPS92662QPHPTQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS92662QPHPTQ1
PMIC - LED Drivers TPS92662QPHPTQ1
TPS92662QPHPTQ1

TPS92662QPHPTQ1

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 296-48217-1-ND 137-TPS92662QPHPTQ1 1320372-TPS92662QPHPTQ1 TPS92662QPHPTQ1 TPS92662QPHPTQ1 TPS92662QPHPTQ1
Product Name LED Drivers Automotive Dual LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.5 to 60 volts 4.5 to 60 volts
Output Voltage 62 volts 62 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Range Boost/Sepic Con - A80605KESJSR-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers
PMIC - LED Drivers - LM3503SQ-16 - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 400 milliamps
View Details
LED Drivers - 2331435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 224 watts
Features RoHS Compliant
View Details
PMIC - PMIC - LED Drivers - LM3492MHX - 739329-LM3492MHX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers