Manufacturer: Texas Instruments
Win Source Part Number: 937430-TPS92662QPHPR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: LED Driver IC 12 Output DC DC Regulator - PWM Dimming - 48-HTQFP (7x7)
Package: 48-PowerTQFP
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS92662
Categories: Integrated Circuits (ICs)
Case / Package: 48-HTQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48318-6, TPS92662QPHPRQ1-ND, 296-48318-1, 296-48318-2
12-channel high-brightness LED matrix manager for automotive headlight systems 48-HTQFP -40 to 125 Product overview: TPS92662QPHPRQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, Dual, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92662QPHPRQ1 can be used for catalog matching and distributor lookup.
LED Driver IC 12 Output DC DC Regulator PWM Dimming 48-HTQFP (7x7)
LED Driver IC 12 Output DC DC Regulator PWM Dimming 48-HTQFP (7x7)
LED Lighting Drivers High-Brightness LED Matrix Manager for Automotive Headlight Systems 48-HTQFP -40 to 125
IC LED DRVR RGLTR PWM 48HTQFP
IC LED DRIVER RGLTR PWM 48HTQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 937430-TPS92662QPHPRQ1 | 137-TPS92662QPHPRQ1 | 296-48318-2-ND | TPS92662QPHPRQ1 | TPS92662QPHPRQ1 | TPS92662QPHPRQ1 |
| Product Name | PMIC - PMIC - LED Drivers - TPS92662QPHPRQ1 | Automotive Dual LED Driver IC | LED Drivers | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Package Type | 48-HTQFP (7x7) | |||||
| Input Voltage | 4.5 to 60 volts | 4.5 to 60 volts |