LED Driver IC 13 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 1.5A (Switch) 48-HTQFP (7x7)
LED Driver IC 13 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 1.5A (Switch) 48-HTQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 1273729-TPS92661QPHP
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 48-TQFP Exposed Pad
Applications: Automotive
Mounting: SMD
Voltage - Output: 60V
Frequency: 2.3MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 13
Dimming: PWM
Family Name: TPS92661-Q1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-HTQFP (7x7)
Voltage Supply MAX: 5.5V
Output Current per Channel: 1.5A (Switch)
Voltage Supply MIN: 4.5V
Alternative Parts (Cross-Reference): IS31FL3236-TQLS2; CY8CLED08-48PXI; CY8CLED16-48PXE;
Introduction Date: September 24, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
high-brightness LED matrix manager for automotive headlight systems 48-HTQFP -40 to 125 Product overview: TPS92661QPHPRQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92661QPHPRQ1 can be used for catalog matching and distributor lookup.
LED DRIVER, AEC-Q100, HTQFP-48, SMD ROHS COMPLIANT: YES
IC LED DRV RGLTR PWM 48HTQFP
IC LED DRIVER RGLTR DIM 48HTQFP
LED Lighting Drivers High-Brightness LED Matrix Mgr
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 296-41008-1-ND | 1273729-TPS92661QPHPRQ1 | 137-TPS92661QPHPRQ1 | 04AJ4833 | TPS92661QPHPRQ1 | TPS92661QPHPRQ1 | TPS92661QPHPRQ1 |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - TPS92661QPHPRQ1 | Automotive LED Driver IC | Led Driver, Aec-Q100, Htqfp-48, Smd Rohs Compliant Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | |||||
| Output Voltage | 60 volts | 60 volts | 60 volts | ||||
| Output Current | 1500 milliamps | 1500 milliamps |