Win Source Part Number: 970442-TPS92633MPWPR
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: Automotive, AEC-Q100
Type: Linear
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,000
Mounting: SMD (SMT)
Voltage - Output: 0V ~ 40V
Internal Switch(s): No
Topology: Constant Current
Number of Outputs: 3
Dimming: PWM
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 40V
Package / Case: 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS92633MPWPRTR,
LED Driver IC 3 Output Linear Constant Current PWM Dimming 20-HTSSOP
LED Driver IC 3 Output Linear Constant Current PWM Dimming 20-HTSSOP
LED Driver IC 3 Output Linear Constant Current PWM Dimming 20-HTSSOP
IC LED DRVR LINEAR PWM 20HTSSOP Product overview: TPS92633MPWPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92633MPWPR can be used for catalog matching and distributor lookup.
THREE-CHANNEL HIGH-SIDE LED DRIV
IC LED DRVR LINEAR PWM 20HTSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 970442-TPS92633MPWPR | 296-TPS92633MPWPRTR-ND | 137-TPS92633MPWPR | TPS92633MPWPR | TPS92633MPWPR |
| Product Name | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Drivers | LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Constant Current | Dimmable | |||
| Output Voltage | 0.0 to 40 volts | 0.0 to 40 volts | 40 volts |