Texas Instruments High-Performance Analog LED Drivers TPS92601BQPWPRQ1

Description
LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Up (Boost) Analog, PWM Dimming 1.5A 20-HTSSOP
Request a Quote Datasheet
Description
LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Up (Boost) Analog, PWM Dimming 1.5A 20-HTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 296-52151-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-52151-2-ND
LED Drivers 296-52151-2-ND
LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Up (Boost) Analog, PWM Dimming 1.5A 20-HTSSOP

LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Up (Boost) Analog, PWM Dimming 1.5A 20-HTSSOP

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TPS92601BQPWPRQ1 - 851153-TPS92601BQPWPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS92601BQPWPRQ1
851153-TPS92601BQPWPRQ1
PMIC - PMIC - LED Drivers - TPS92601BQPWPRQ1 851153-TPS92601BQPWPRQ1
Manufacturer: Texas Instruments Win Source Part Number: 851153-TPS92601BQPWP RQ1 Series: Automotive, AEC-Q100 Features: LED Driver IC Output Dimming Package: Reel - TR Family Name: TPS92601 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52151-2, 296-52151-1, 296-52151-6, TPS92601BQPWPRQ1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 851153-TPS92601BQPWPRQ1
Series: Automotive, AEC-Q100
Features: LED Driver IC Output Dimming
Package: Reel - TR
Family Name: TPS92601
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-52151-2, 296-52151-1, 296-52151-6, TPS92601BQPWPRQ1-ND

Buy Now Datasheet
Singapore, Singapore
Automotive HTSSOP LED Driver IC
137-TPS92601BQPWPRQ1
Automotive HTSSOP LED Driver IC 137-TPS92601BQPWPRQ1
Automotive 1 channel high side current Sense Switching Mode LED driver 20-HTSSOP -40 to 125 Product overview: TPS92601BQPWPRQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92601BQPWPRQ1 can be used for catalog matching and distributor lookup.

Automotive 1 channel high side current Sense Switching Mode LED driver 20-HTSSOP -40 to 125 Product overview: TPS92601BQPWPRQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92601BQPWPRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS92601BQPWPRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS92601BQPWPRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS92601BQPWPRQ1
IC LED DRVR CTRLR PWM 20HTSSOP

IC LED DRVR CTRLR PWM 20HTSSOP

Supplier's Site
PMIC - LED Drivers - TPS92601BQPWPRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS92601BQPWPRQ1
PMIC - LED Drivers TPS92601BQPWPRQ1
TWINMUSTANG DUAL CHANNEL BOOST C

TWINMUSTANG DUAL CHANNEL BOOST C

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 296-52151-2-ND 851153-TPS92601BQPWPRQ1 137-TPS92601BQPWPRQ1 TPS92601BQPWPRQ1 TPS92601BQPWPRQ1
Product Name LED Drivers PMIC - PMIC - LED Drivers - TPS92601BQPWPRQ1 Automotive HTSSOP LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4 to 40 volts 4 to 40 volts
Output Voltage 4 to 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LM3407MYX - 1198771-LM3407MYX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
 - NCR321UX - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers
Wide Input Voltage, Adj Frequency, Buck-Boost Or Buck 2A Led Drvr - ALT80802KEJJTR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers