Phase Dimmable, Single Stage Boost Controller for LED Lighting 8-MSOP-PowerPAD -40 to 125
LED Driver IC 1 Output AC DC Offline Switcher Step-Up (Boost) Triac Dimming 8-HVSSOP
LED Driver IC 1 Output AC DC Offline Switcher Step-Up (Boost) Triac Dimming 8-HVSSOP
Phase dimmable, Single Stage boost controller for LED Lighting 8-HVSSOP -40 to 125 Product overview: TPS92561DGNR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92561DGNR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 142852-TPS92561DGNR
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Triac
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MSOP-PowerPad
Maximum Supply Voltage: 42V
Operating Input Voltage(Min): 6.5V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC LED DRIVER OFFL DIM 8MSOP
IC LED DRIVER OFFL TRIAC 8HVSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS92561DGNR | 296-37911-1-ND | 137-TPS92561DGNR | 142852-TPS92561DGNR | TPS92561DGNR | TPS92561DGNR |
| Product Name | TPS92561 Phase Dimmable, Single Stage Boost Controller for LED Lighting | LED Drivers | Boost LED Driver IC | PMIC - PMIC - LED Drivers - TPS92561DGNR | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Dimmable | Dimmable | ||||
| Input Voltage | 6.5 to 42 volts | 6.5 to 42 volts | 6.5 volts | 6.5 to 42 volts | ||
| Output Voltage | 5 to 400 volts |