Simple LED Driver for MR16 and AR111 Applications 10-MSOP-PowerPAD -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 144815-TPS92560DGQ/N
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Topology: SEPIC, Step-Up (Boost)
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-MSOP-PowerPad
Maximum Supply Voltage: 42V
Operating Input Voltage(Min): 6.5V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
LED Driver IC 1 Output AC DC Offline Switcher SEPIC, Step-Up (Boost) Dimming 10-HVSSOP
LED Driver IC 1 Output AC DC Offline Switcher SEPIC, Step-Up (Boost) Dimming 10-HVSSOP
LED Driver, 3-Segment, PDSO10
LED Driver IC, 42V, 300mA, Buck-Boost/SEPIC, 1MHz, MSOP Product overview: TPS92560DGQ/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 42V, 300mA, 1MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, Boost, 42V, 300mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92560DGQ/NOPB
IC LED DRIVER OFFLINE 10MSOP
IC LED DRIVER OFFL 10HVSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS92560DGQ/NOPB | 144815-TPS92560DGQ/NOPB | 296-35662-2-ND | TPS92560DGQ/NOPB | 137-TPS92560DGQ/NOPB | TPS92560DGQ/NOPB | TPS92560DGQ/NOPB |
| Product Name | TPS92560 Simple LED Driver for MR16 and AR111 Applications | PMIC - PMIC - LED Drivers - TPS92560DGQ/NOPB | LED Drivers | Buck Boost 42V 300mA LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Dimmable | ||||||
| Input Voltage | 6.5 to 42 volts | 6.5 volts | 6.5 to 42 volts | 6.5 to 42 volts | |||
| Output Voltage | 5 to 42 volts | 42 volts |