The TPS92550 is a 450mA constant current buck LED driver micro-module designed for single-string LED lighting applications up to 14W. It integrates all power components, including the inductor, and operates with a fixed 400kHz switching frequency. The device supports an input voltage range of 4.5V to 36V and achieves up to 96% efficiency. LED current is adjustable from 300mA to 450mA via an external resistor, with a default setting of 350mA. It features PWM dimming capability with minimum pulse width of 16µs for 256-step resolution at 240Hz, and includes protections for LED open-circuit, short-circuit, thermal shutdown, and input under-voltage lockout. The module complies with EN55015 EMI standards and is housed in a 7-pin TO-PMOD package measuring 10.2mm × 13.8mm × 4.6mm with an exposed thermal pad for enhanced heat dissipation. Operating junction temperature ranges from -40°C to +125°C.
450mA 14W Constant Current Buck LED Driver Micro-Module 7-TO-PMOD -40 to 125
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 450mA TO-PMOD-7
450mA 14W constant current buck LED driver micro-module 7-TO-PMOD -40 to 125 Product overview: TPS92550TZX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 450mA, 14W. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 450mA, 14W, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92550TZX/NOPB
IC LED DRIVER RGLTR DIM 7PMOD
IC LED DRV RGLTR PWM 450MA 7PMOD
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS92550TZX/NOPB | TPS92550TZX/NOPB-ND | 137-TPS92550TZX/NOPB | TPS92550TZX/NOPB | TPS92550TZX/NOPB |
| Product Name | TPS92550 450mA 14W Constant Current Buck LED Driver Micro-Module | LED Drivers | Buck 450mA 14W LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Dimmable | Dimmable | |||
| Input Voltage | 4.5 to 36 volts | 4.5 to 36 volts | 4.5 to 36 volts | ||
| Output Voltage | 0.2000 to 34 volts |