LED Driver IC 2 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A 32-HTSSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | TPS92519QDAPRQ1 |
| Product Name | LED Drivers |
| Number of Outputs | 2; 2 |
| Output Configuration | Inverting; Step-Down (Buck) |
| Output Voltage | 65 volts |
| Output Current | 2 amps |