42-V Dual buck LED controller with SPI interface, analog and PWM dimming 24-HTSSOP -40 to 125 Product overview: TPS92518PWPT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, Buck, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92518PWPT can be used for catalog matching and distributor lookup.
LED Driver IC 2 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 24-HTSSOP
LED Driver IC 2 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 24-HTSSOP
LED Lighting Drivers Dual Buck LED Controller with SPI Interface, Analog and PWM Dimming 24-HTSSOP -40 to 125
IC LED DRIVER CTRLR PWM 24HTSSOP
DUAL BUCK LED CONTROLLER WITH SP
LED DRIVER, AEC-Q100, BUCK, 2MHZ, HTSSOP; Device Topology:Buck (Step Down); Input Voltage Min:6.5V; Input Voltage Max:42V; Output Voltage Max:39V; Output Current Max:5A; Switching Frequency:2MHz; No. of Outputs:2Outputs; IC RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-TPS92518PWPT | 296-47623-2-ND | TPS92518PWPT | TPS92518PWPT | TPS92518PWPT | 27AJ0821 |
| Product Name | Dual Buck HTSSOP LED Driver IC | LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led Driver, Aec-Q100, Buck, 2Mhz, Htssop; Device Topology Texas Instruments |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 6.5 to 42 volts | 6.5 to 42 volts | 6.5 to 42 volts | |||
| Features | RoHS Compliant | RoHS Compliant |