Texas Instruments High-Performance Analog Dual Buck HTSSOP LED Driver IC TPS92518PWPR

Description
42-V Dual buck LED controller with SPI interface, analog and PWM dimming 24-HTSSOP -40 to 125 Product overview: TPS92518PWPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, Buck, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92518PWPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
42-V Dual buck LED controller with SPI interface, analog and PWM dimming 24-HTSSOP -40 to 125 Product overview: TPS92518PWPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, Buck, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92518PWPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Buck HTSSOP LED Driver IC
137-TPS92518PWPR
Dual Buck HTSSOP LED Driver IC 137-TPS92518PWPR
42-V Dual buck LED controller with SPI interface, analog and PWM dimming 24-HTSSOP -40 to 125 Product overview: TPS92518PWPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, Buck, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92518PWPR can be used for catalog matching and distributor lookup.

42-V Dual buck LED controller with SPI interface, analog and PWM dimming 24-HTSSOP -40 to 125 Product overview: TPS92518PWPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, Buck, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92518PWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 296-52149-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-52149-2-ND
LED Drivers 296-52149-2-ND
LED Driver IC 2 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 24-HTSSOP

LED Driver IC 2 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 24-HTSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 982110-TPS92518PWPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
982110-TPS92518PWPR
Integrated Circuits (ICs) - PMIC - LED Drivers 982110-TPS92518PWPR
Win Source Part Number: 982110-TPS92518PWPR Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Controller Package: Tape & Reel Applications: LED Lighting Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 2MHz Internal Switch(s): No Topology: Step-Down (Buck) Number of Outputs: 2 Dimming: Analog, PWM Voltage - Supply (Min): 6.5V Voltage - Supply (Max): 42V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 24-HTSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-52149-2,296-5214 9-6,TPS92518PWPR-ND, 296-52149-1 Base Product Number: TPS92518

Win Source Part Number: 982110-TPS92518PWPR
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Controller
Package: Tape & Reel
Applications: LED Lighting
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency: 2MHz
Internal Switch(s): No
Topology: Step-Down (Buck)
Number of Outputs: 2
Dimming: Analog, PWM
Voltage - Supply (Min): 6.5V
Voltage - Supply (Max): 42V
Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 24-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-52149-2,296-52149-6,TPS92518PWPR-ND,296-52149-1
Base Product Number: TPS92518

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS92518PWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS92518PWPR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS92518PWPR
IC LED DRIVER CTRLR PWM 24HTSSOP

IC LED DRIVER CTRLR PWM 24HTSSOP

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
TPS92518PWPR
LED Lighting Drivers TPS92518PWPR
LED Lighting Drivers Dual Buck LED Controller with SPI Interface, Analog and PWM Dimming 24-HTSSOP -40 to 125

LED Lighting Drivers Dual Buck LED Controller with SPI Interface, Analog and PWM Dimming 24-HTSSOP -40 to 125

Buy Now Datasheet
PMIC - LED Drivers - TPS92518PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS92518PWPR
PMIC - LED Drivers TPS92518PWPR
DUAL CONSTANT-OFF TIME BUCK CONT

DUAL CONSTANT-OFF TIME BUCK CONT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-TPS92518PWPR 296-52149-2-ND 982110-TPS92518PWPR TPS92518PWPR TPS92518PWPR TPS92518PWPR
Product Name Dual Buck HTSSOP LED Driver IC LED Drivers Integrated Circuits (ICs) - PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - LED Drivers - 975919-A1569KLJTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 8-SOIC (0.154", 3.90mm Width) Exposed Pad
View Details
5 suppliers
PMIC - PMIC - LED Drivers - CAT4016HV6-T2 - 914734-CAT4016HV6-T2 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 24-TQFN (4x4)
View Details
LED Driver ICs - 2467416P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 25 milliamps
View Details
LED Driver IC - 137-LM3414HVMR - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers