Rochester Electronics PMIC - PMIC - LED Drivers - CAT4016HV6-T2 CAT4016HV6-T2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 914734-CAT4016HV6-T2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 16 Output - Dimming 80mA 24-TQFN (4x4) Package: Bulk Package: 24-WFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-TQFN (4x4) Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 914734-CAT4016HV6-T2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 16 Output - Dimming 80mA 24-TQFN (4x4) Package: Bulk Package: 24-WFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-TQFN (4x4) Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - CAT4016HV6-T2 - 914734-CAT4016HV6-T2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - CAT4016HV6-T2
914734-CAT4016HV6-T2
PMIC - PMIC - LED Drivers - CAT4016HV6-T2 914734-CAT4016HV6-T2
Manufacturer: ON Semiconductor Win Source Part Number: 914734-CAT4016HV6-T2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 16 Output - Dimming 80mA 24-TQFN (4x4) Package: Bulk Package: 24-WFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-TQFN (4x4) Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 914734-CAT4016HV6-T2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 16 Output - Dimming 80mA 24-TQFN (4x4)
Package: Bulk
Package: 24-WFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 24-TQFN (4x4)
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 914734-CAT4016HV6-T2
Product Name PMIC - PMIC - LED Drivers - CAT4016HV6-T2
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A6282ELPTR - 816350-A6282ELPTR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
LED Driver ICs - 2466590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type SO
View Details
MSOP LED Driver IC - 137-LM3409HVMY - ERSAELECTRONICS PTE. LTD.
Specs
Number of Channels 1 #
View Details
2 suppliers