65-V dual buck LED controller with SPI interface, analog and PWM dimming 24-HTSSOP -40 to 125 Product overview: TPS92518HVPWPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, Buck, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92518HVPWPR can be used for catalog matching and distributor lookup.
LED Driver IC 2 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 24-HTSSOP
LED Driver IC 2 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 24-HTSSOP
LED Driver IC 2 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 24-HTSSOP
Win Source Part Number: 968676-TPS92518HVPWP
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Controller
Package: Tape & Reel
Applications: LED Lighting
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency: 2MHz
Internal Switch(s): No
Topology: Step-Down (Buck)
Number of Outputs: 2
Dimming: Analog, PWM
Voltage - Supply (Min): 6.5V
Voltage - Supply (Max): 65V
Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 24-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-52148-6,TPS92518
Base Product Number: TPS92518
DUAL CONSTANT-OFF TIME BUCK CONT
IC LED DRIVER CTRLR PWM 24HTSSOP
LED Lighting Drivers Dual Buck LED Controller with SPI Interface, Analog and PWM Dimming 24-HTSSOP -40 to 125
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-TPS92518HVPWPR | 296-52148-6-ND | 968676-TPS92518HVPWPR | TPS92518HVPWPR | TPS92518HVPWPR | TPS92518HVPWPR |
| Product Name | Dual Buck HTSSOP LED Driver IC | LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |