Win Source Part Number: 1337182-TPS92515AHVQ
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Series: Automotive, AEC-Q100
Type: DC DC Regulator
Package: Tape & Reel
Applications: Automotive, Lighting
Standard Package: 250
Frequency: 1MHz
Current - Output / Channel: 2A
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 5.5V
Voltage - Supply (Max): 65V
Mounting Type: Surface Mount
Package / Case: 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-HVSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TPS92515
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A 10-HVSSOP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A 10-HVSSOP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A 10-HVSSOP
65-V automotive 2-A shunt-PWM dimmable LED driver with Integrated NFET 10-HVSSOP -40 to 125 Product overview: TPS92515AHVQDGQTQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92515AHVQDGQT
LED Lighting Drivers 2A LED Driver with Integrated NFET, High-Side Current Sense, and Shunt PWM Dimming Capable 10-MSOP-PowerPAD -40 to 125
PWR MGMT SWITCHING REGULATOR
IC LED DRV RGLTR PWM 2A 10HVSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1337182-TPS92515AHVQDGQTQ1 | 296-53233-2-ND | 137-TPS92515AHVQDGQTQ1 | TPS92515AHVQDGQTQ1 | TPS92515AHVQDGQTQ1 | TPS92515AHVQDGQTQ1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Drivers | Automotive LED Driver IC | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Package Type | 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width) | |||||
| Input Voltage | 5.5 to 65 volts | 5.5 to 65 volts |