Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - LED Drivers TPS92513HVDGQT

Description
Win Source Part Number: 1006915-TPS92513HVDG QT Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Regulator Package: Tape & Reel Applications: Lighting Standard Package: 250 Mounting: SMD (SMT) Voltage - Output: 65V Frequency: 100kHz ~ 2MHz Current - Output / Channel: 1.5A Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 4.5V Voltage - Supply (Max): 60V Package / Case: 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-HVSSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-42114-2,296-4211 4-1,TEXTISTPS92513HV DGQT,296-42114-6,215 6-TPS92513HVDGQT Base Product Number: TPS92513
Request a Quote Datasheet
Description
Win Source Part Number: 1006915-TPS92513HVDG QT Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Regulator Package: Tape & Reel Applications: Lighting Standard Package: 250 Mounting: SMD (SMT) Voltage - Output: 65V Frequency: 100kHz ~ 2MHz Current - Output / Channel: 1.5A Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 4.5V Voltage - Supply (Max): 60V Package / Case: 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-HVSSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-42114-2,296-4211 4-1,TEXTISTPS92513HV DGQT,296-42114-6,215 6-TPS92513HVDGQT Base Product Number: TPS92513
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - LED Drivers - 1006915-TPS92513HVDGQT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1006915-TPS92513HVDGQT
Integrated Circuits (ICs) - PMIC - LED Drivers 1006915-TPS92513HVDGQT
Win Source Part Number: 1006915-TPS92513HVDG QT Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Regulator Package: Tape & Reel Applications: Lighting Standard Package: 250 Mounting: SMD (SMT) Voltage - Output: 65V Frequency: 100kHz ~ 2MHz Current - Output / Channel: 1.5A Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 4.5V Voltage - Supply (Max): 60V Package / Case: 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-HVSSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-42114-2,296-4211 4-1,TEXTISTPS92513HV DGQT,296-42114-6,215 6-TPS92513HVDGQT Base Product Number: TPS92513

Win Source Part Number: 1006915-TPS92513HVDGQT
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel
Applications: Lighting
Standard Package: 250
Mounting: SMD (SMT)
Voltage - Output: 65V
Frequency: 100kHz ~ 2MHz
Current - Output / Channel: 1.5A
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 60V
Package / Case: 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-HVSSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-42114-2,296-42114-1,TEXTISTPS92513HVDGQT,296-42114-6,2156-TPS92513HVDGQT
Base Product Number: TPS92513

Buy Now Datasheet
LED Drivers - 296-42114-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-42114-6-ND
LED Drivers 296-42114-6-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 10-HVSSOP

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 10-HVSSOP

Buy Now Datasheet
LED Drivers - 296-42114-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-42114-2-ND
LED Drivers 296-42114-2-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 10-HVSSOP

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 10-HVSSOP

Buy Now Datasheet
LED Drivers - 296-42114-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-42114-1-ND
LED Drivers 296-42114-1-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 10-HVSSOP

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 10-HVSSOP

Buy Now Datasheet
Singapore, Singapore
Buck LED Driver IC
137-TPS92513HVDGQT
Buck LED Driver IC 137-TPS92513HVDGQT
65-V 1.5-A analog current adjustable buck LED driver 10-HVSSOP -40 to 125 Product overview: TPS92513HVDGQT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92513HVDGQT can be used for catalog matching and distributor lookup.

65-V 1.5-A analog current adjustable buck LED driver 10-HVSSOP -40 to 125 Product overview: TPS92513HVDGQT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92513HVDGQT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - TPS92513HVDGQT - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS92513HVDGQT
PMIC - LED Drivers TPS92513HVDGQT
IC LED DRIVER 1.5A 10MSOP

IC LED DRIVER 1.5A 10MSOP

Supplier's Site Datasheet
Led Driver, Buck, 2Mhz, Msop-10; Device Topology Texas Instruments - 33AH5410 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Buck, 2Mhz, Msop-10; Device Topology Texas Instruments
33AH5410
Led Driver, Buck, 2Mhz, Msop-10; Device Topology Texas Instruments 33AH5410
LED DRIVER, BUCK, 2MHZ, MSOP-10; Device Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:60V; Output Voltage Max:65V; Output Current Max:1.5A; Switching Frequency:2MHz; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes

LED DRIVER, BUCK, 2MHZ, MSOP-10; Device Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:60V; Output Voltage Max:65V; Output Current Max:1.5A; Switching Frequency:2MHz; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS92513HVDGQT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS92513HVDGQT
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS92513HVDGQT
IC LED DRVR RGLTR PWM 10HVSSOP

IC LED DRVR RGLTR PWM 10HVSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1006915-TPS92513HVDGQT 296-42114-6-ND 137-TPS92513HVDGQT TPS92513HVDGQT 33AH5410 TPS92513HVDGQT
Product Name Integrated Circuits (ICs) - PMIC - LED Drivers LED Drivers Buck LED Driver IC PMIC - LED Drivers Led Driver, Buck, 2Mhz, Msop-10; Device Topology Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 65 volts 65 volts 65 volts
Package Type 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Input Voltage 4.5 to 60 volts 4.5 to 60 volts 4.5 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM3414HV 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res - LM3414HVMR/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 65 volts
View Details
9 suppliers
Power - LED Driver ICs - LITIX™ - Automotive LED Driver IC - LITIX™ Basic+ - TLD2131-3EP - TLD2131-3EP - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 5 to 80 milliamps
Number of Channels 3 #
View Details
OEM Souring - 1463940-A6275ELWT-TR - Win Source Electronics
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details