Texas Instruments High-Performance Analog EVAL MODULE FOR TPS92210-613 350mA 1 Isolated 19 ~ 32V Dimmable TRIAC Dimmable 184 ~ 265VAC Board TPS92210 TPS92210EVM-613

Description
EVAL MODULE FOR TPS92210-613 350mA 1 Isolated 19 ~ 32V Dimmable TRIAC Dimmable 184 ~ 265VAC Board TPS92210
Request a Quote Datasheet
Description
EVAL MODULE FOR TPS92210-613 350mA 1 Isolated 19 ~ 32V Dimmable TRIAC Dimmable 184 ~ 265VAC Board TPS92210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EVAL MODULE FOR TPS92210-613 350mA 1 Isolated 19 ~ 32V Dimmable TRIAC Dimmable 184 ~ 265VAC Board TPS92210 - TPS92210EVM-613 - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MODULE FOR TPS92210-613 350mA 1 Isolated 19 ~ 32V Dimmable TRIAC Dimmable 184 ~ 265VAC Board TPS92210
TPS92210EVM-613
EVAL MODULE FOR TPS92210-613 350mA 1 Isolated 19 ~ 32V Dimmable TRIAC Dimmable 184 ~ 265VAC Board TPS92210 TPS92210EVM-613
EVAL MODULE FOR TPS92210-613 350mA 1 Isolated 19 ~ 32V Dimmable TRIAC Dimmable 184 ~ 265VAC Board TPS92210

EVAL MODULE FOR TPS92210-613 350mA 1 Isolated 19 ~ 32V Dimmable TRIAC Dimmable 184 ~ 265VAC Board TPS92210

Supplier's Site
LED Driver Evaluation Boards - 296-28147-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
296-28147-ND
LED Driver Evaluation Boards 296-28147-ND
TPS92210 1, Isolated Outputs LED Driver Evaluation Board

TPS92210 1, Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1320374-TPS92210EVM-613 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1320374-TPS92210EVM-613
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1320374-TPS92210EVM-613
Manufacturer: Texas Instruments Win Source Part Number: 1320374-TPS92210EVM- 613 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Packaging: Bulk Features: Dimmable, TRIAC Dimmable Standard Package: 1 Voltage - Output: 19V ~ 32V Voltage - Input: 184 ~ 265 VAC Current - Output / Channel: 350mA Supplied Contents: Board(s) Utilized IC / Part: TPS92210 Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Other Part Number: 296-28147,TPS92210EV M613 Base Product Number: TPS92210 RoHS Status: Not applicable

Manufacturer: Texas Instruments
Win Source Part Number: 1320374-TPS92210EVM-613
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Packaging: Bulk
Features: Dimmable, TRIAC Dimmable
Standard Package: 1
Voltage - Output: 19V ~ 32V
Voltage - Input: 184 ~ 265 VAC
Current - Output / Channel: 350mA
Supplied Contents: Board(s)
Utilized IC / Part: TPS92210
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Other Part Number: 296-28147,TPS92210EVM613
Base Product Number: TPS92210
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - TPS92210EVM-613 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
TPS92210EVM-613
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards TPS92210EVM-613
EVAL MODULE FOR TPS92210-613

EVAL MODULE FOR TPS92210-613

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number TPS92210EVM-613 296-28147-ND 1320374-TPS92210EVM-613 TPS92210EVM-613
Product Name EVAL MODULE FOR TPS92210-613 350mA 1 Isolated 19 ~ 32V Dimmable TRIAC Dimmable 184 ~ 265VAC Board TPS92210 LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,ED15043/2, DB714, 50 OHM - TB-717+ - Mini-Circuits
Specs
Category Developement Board
View Details
RTK Portable 2 - AS-PRO-PORTABLE2-0-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; RF; Wireless Systems
View Details
Sensor Development Tools - 1845086 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details