Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1140937-TPS92200D2RX
Length: 2 mm
Thickness: 900 µm
Number of Pins: 6
Width: 1.5 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1140937-TPS92200D2RXLR |
| Product Name | Custom Parts - Custom Parts (S - T) - TPS92200D2RXLR |