Texas Instruments TPS84621 2.95-V to 14.5-V Input, 6-A Synchronous Buck, Integrated Power Solution TPS84621RUQT

Description
2.95-V to 14.5-V Input, 6-A Synchronous Buck, Integrated Power Solution 47-B1QFN -40 to 85
Request a Quote
Description
2.95-V to 14.5-V Input, 6-A Synchronous Buck, Integrated Power Solution 47-B1QFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS84621RUQT is an integrated power solution from Texas Instruments, designed for applications requiring a compact and efficient power supply. It operates with an input voltage range of 2.95 V to 14.5 V and can deliver up to 6 A of output current. The device features a low-profile BQFN package measuring 9vó15vó2.8 mm, facilitating easy soldering and compact PCB designs. Efficiency ratings exceed 90%, with a maximum efficiency of 96%, making it suitable for high-performance applications such as powering DSPs and FPGAs. The TPS84621RUQT supports adjustable output voltage from 0.6 V to 5.5 V with 1% reference accuracy and offers features like adjustable switching frequency, output voltage sequencing, and protection mechanisms including overcurrent and overtemperature protection. It operates within a temperature range of -40°C to +85°C and has a thermal impedance of 13°C/W, ensuring reliable performance without airflow at rated output current. This device is ideal for applications in broadband communications, automated test equipment, and high-density distributed power systems, providing a robust solution for point-of-load power requirements.

Datasheet Summary
Powered by GS/AI

The TPS84621RUQT is an integrated power solution from Texas Instruments, designed for applications requiring a compact and efficient power supply. It operates with an input voltage range of 2.95 V to 14.5 V and can deliver up to 6 A of output current. The device features a low-profile BQFN package measuring 9vó15vó2.8 mm, facilitating easy soldering and compact PCB designs. Efficiency ratings exceed 90%, with a maximum efficiency of 96%, making it suitable for high-performance applications such as powering DSPs and FPGAs. The TPS84621RUQT supports adjustable output voltage from 0.6 V to 5.5 V with 1% reference accuracy and offers features like adjustable switching frequency, output voltage sequencing, and protection mechanisms including overcurrent and overtemperature protection. It operates within a temperature range of -40°C to +85°C and has a thermal impedance of 13°C/W, ensuring reliable performance without airflow at rated output current. This device is ideal for applications in broadband communications, automated test equipment, and high-density distributed power systems, providing a robust solution for point-of-load power requirements.

Suppliers

Company
Product
Description
Supplier Links
TPS84621 2.95-V to 14.5-V Input, 6-A Synchronous Buck, Integrated Power Solution - TPS84621RUQT - Texas Instruments
Dallas, TX, United States
TPS84621 2.95-V to 14.5-V Input, 6-A Synchronous Buck, Integrated Power Solution
TPS84621RUQT
TPS84621 2.95-V to 14.5-V Input, 6-A Synchronous Buck, Integrated Power Solution TPS84621RUQT
2.95-V to 14.5-V Input, 6-A Synchronous Buck, Integrated Power Solution 47-B1QFN -40 to 85

2.95-V to 14.5-V Input, 6-A Synchronous Buck, Integrated Power Solution 47-B1QFN -40 to 85

Buy Now Datasheet
Buck 6A 14.5V 5.5V Step-Down DC-DC Converter IC - 132-TPS84621RUQT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 6A 14.5V 5.5V Step-Down DC-DC Converter IC
132-TPS84621RUQT
Buck 6A 14.5V 5.5V Step-Down DC-DC Converter IC 132-TPS84621RUQT
6A Sync Buck Converter, 4.5-14.5V In, 0.6-5.5V Adj Out, BQFN Product overview: TPS84621RUQT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A, 14.5V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, 14.5V, 5.5V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPS84621RUQT can be used for catalog matching and distributor lookup.

6A Sync Buck Converter, 4.5-14.5V In, 0.6-5.5V Adj Out, BQFN Product overview: TPS84621RUQT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A, 14.5V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, 14.5V, 5.5V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPS84621RUQT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies DC-DC Converter Chips
Product Number TPS84621RUQT 132-TPS84621RUQT
Product Name TPS84621 2.95-V to 14.5-V Input, 6-A Synchronous Buck, Integrated Power Solution Buck 6A 14.5V 5.5V Step-Down DC-DC Converter IC
Package Type Other; BQFN
Unlock Full Specs
to access all available technical data

Similar Products

DCP010507DB Miniature, 1W, Isolated, Unregulated DC/DC Converter - DCP010507DBPE4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 6.4 to 7.6 volts
View Details
3 suppliers
1.5A 40V 14V SOT-23 Boost DC-DC Converter IC - 739-LM2733XMFX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-5
Output Voltage 40 volts
Input Voltage 14 volts
View Details
2 suppliers
Buck 75V 1A HTSSOP Step-Down DC-DC Converter IC - 739-LM5010MHX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 70 volts
Input Voltage 75 volts
View Details
2 suppliers