The TPS84621 is a 6-A synchronous buck integrated power solution with a 2.95-V to 14.5-V input range, designed for point-of-load applications requiring high efficiency and compact size. It is packaged in a 9×15×2.8 mm BQFN-47 with an exposed thermal pad, offering a thermal impedance of 13°C/W junction to ambient. The device supports output voltages from 0.6 V to 5.5 V, adjustable switching frequencies from 250 kHz to 780 kHz, and operates over a temperature range of -40°C to +85°C. It meets UL94V-0 flammability requirements and delivers full 6-A output current at 85°C ambient without airflow. Mass-market packaging is in 500-unit reels with a 330 mm diameter, and the part is rated for three peak reflow cycles at 245°C.
2.95-V to 14.5-V Input, 6-A Synchronous Buck, Integrated Power Solution 47-B1QFN -40 to 85
Module DC-DC 1-OUT 0.6V to 5.5V 6A 47-Pin B1QFN T/R Product overview: TPS84621RUQR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6V, 5.5V, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.6V, 5.5V, 6A, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPS84621RUQR can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | TPS84621RUQR | 132-TPS84621RUQR |
| Product Name | TPS84621 2.95-V to 14.5-V Input, 6-A Synchronous Buck, Integrated Power Solution | 0.6V 5.5V 6A DC-DC Converter IC |
| Package Type | Other; BQFN |