600mA Fully Integrated, Low Noise Step-Down Converter in MicroSiP? Package 8-uSiP -40 to 85
600mA Fully Integrated, Low Noise Step-Down Converter in MicroSiP™ Package 8-uSiP -40 to 85 Product overview: TPS82673SIPR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 600mA, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPS82673SIPR can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | TPS82673SIPR | 132-TPS82673SIPR |
| Product Name | TPS82673 600mA Fully Integrated, Low Noise Step-Down Converter in MicroSiP? Package | Buck 600mA Step-Down DC-DC Converter IC |
| Package Type | Other; uSiP | Other; SMD/SMT |
| Features | Remote Sense | |
| Output Voltage | 1.26 volts | 1.26 volts |