Texas Instruments TPS826711 600mA Fully Integrated, Low Noise Step-Down Converter Module in MicroSiP(TM) Package TPS826711SIPR

Description
600mA Fully Integrated, Low Noise Step-Down Converter Module in MicroSiP(TM) Package 8-uSiP -40 to 85
Request a Quote Datasheet
Description
600mA Fully Integrated, Low Noise Step-Down Converter Module in MicroSiP(TM) Package 8-uSiP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS826711 600mA Fully Integrated, Low Noise Step-Down Converter Module in MicroSiP(TM) Package - TPS826711SIPR - Texas Instruments
Dallas, TX, United States
TPS826711 600mA Fully Integrated, Low Noise Step-Down Converter Module in MicroSiP(TM) Package
TPS826711SIPR
TPS826711 600mA Fully Integrated, Low Noise Step-Down Converter Module in MicroSiP(TM) Package TPS826711SIPR
600mA Fully Integrated, Low Noise Step-Down Converter Module in MicroSiP(TM) Package 8-uSiP -40 to 85

600mA Fully Integrated, Low Noise Step-Down Converter Module in MicroSiP(TM) Package 8-uSiP -40 to 85

Buy Now Datasheet
Buck 600mA Step-Down DC-DC Converter IC - 132-TPS826711SIPR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 600mA Step-Down DC-DC Converter IC
132-TPS826711SIPR
Buck 600mA Step-Down DC-DC Converter IC 132-TPS826711SIPR
600mA Fully Integrated, Low Noise Step-Down Converter Module in MicroSiP™ Package 8-uSiP -40 to 85 Product overview: TPS826711SIPR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 600mA, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPS826711SIPR can be used for catalog matching and distributor lookup.

600mA Fully Integrated, Low Noise Step-Down Converter Module in MicroSiP™ Package 8-uSiP -40 to 85 Product overview: TPS826711SIPR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 600mA, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPS826711SIPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies DC-DC Converter Chips
Product Number TPS826711SIPR 132-TPS826711SIPR
Product Name TPS826711 600mA Fully Integrated, Low Noise Step-Down Converter Module in MicroSiP(TM) Package Buck 600mA Step-Down DC-DC Converter IC
Package Type Other; uSiP
Features Enable,Light Load Efficiency,Output Discharge,Spread Spectrum
Output Voltage 1.8 volts 1.8 volts
Input Voltage 2.3 to 4.8 volts 4.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 132-LMZM23600SILT - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 36 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
LM3208 650mA Miniature, Adjustable, Step-Down DC-DC Converter for RF Power Amplifiers - LM3208TL/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output
Output Voltage 0.8000 to 3.6 volts
View Details
2 suppliers
Buck 5V 1A 40V Step-Down DC-DC Converter IC - 739-LM2575S-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers
Power Supplies - Board Mount - DC DC Converters - 1086249-PT6211D - Win Source Electronics
Specs
Package Type Other; Tray
Output Voltage 9 to 38 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details