Texas Instruments Standard Linear and Logic Boost, 2.5 To 5.5Vin, 0.55A, 5V, 9Usip; Dc / Dc Converter Type Texas Instruments TPS81256SIPT

Description
BOOST, 2.5 TO 5.5VIN, 0.55A, 5V, 9USIP; DC / DC Converter Type:Micro SIP; Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:µSIP; No. of Pins:9Pins; Output Current:550mA; Output RoHS Compliant: Yes
Description
BOOST, 2.5 TO 5.5VIN, 0.55A, 5V, 9USIP; DC / DC Converter Type:Micro SIP; Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:µSIP; No. of Pins:9Pins; Output Current:550mA; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Boost, 2.5 To 5.5Vin, 0.55A, 5V, 9Usip; Dc / Dc Converter Type Texas Instruments - 27AJ0804 - Newark, An Avnet Company
Chicago, IL, United States
Boost, 2.5 To 5.5Vin, 0.55A, 5V, 9Usip; Dc / Dc Converter Type Texas Instruments
27AJ0804
Boost, 2.5 To 5.5Vin, 0.55A, 5V, 9Usip; Dc / Dc Converter Type Texas Instruments 27AJ0804
BOOST, 2.5 TO 5.5VIN, 0.55A, 5V, 9USIP; DC / DC Converter Type:Micro SIP; Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:µSIP; No. of Pins:9Pins; Output Current:550mA; Output RoHS Compliant: Yes

BOOST, 2.5 TO 5.5VIN, 0.55A, 5V, 9USIP; DC / DC Converter Type:Micro SIP; Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:µSIP; No. of Pins:9Pins; Output Current:550mA; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ0804
Product Name Boost, 2.5 To 5.5Vin, 0.55A, 5V, 9Usip; Dc / Dc Converter Type Texas Instruments
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Switching Power Supplies - 1227712 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details