DC/DC CONVERTER, POL, 4MHZ, USIP-9; DC / DC Converter Type:Module; Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:µSIP; No. of Pins:9Pins; Output Current:550mA; Output Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 29AH8267 |
| Product Name | Dc/dc Converter, Pol, 4Mhz, Usip-9; Dc / Dc Converter Type Texas Instruments |
| Type | DC-DC Converter |