IC, LDO, ADJ, 150MA, 8MSOP; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC, LDO, ADJ, 150MA, 8MSOP; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:36V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.194V; Adjustable Output Voltage Max:33V; Output Current:150mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 54AH1639 | 74AH5212 |
| Product Name | Ic, Ldo, Adj, 150Ma, 8Msop; Msl Texas Instruments | Ic, Ldo, Adj, 150Ma, 8Msop; Output Type Texas Instruments |
| Input Voltage | 3 to 36 volts |