Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA (0.64x0.64)
IC REG LINEAR 1.8V 200MA 4-DSBGA
IC REG LINEAR 1.8V 200MA 4-DSBGA
IC POWER
IC POWER
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-TPS7A0318PYCHRTR-ND | TPS7A0318PYCHR | TPS7A0318PYCHR | TPS7A0318PYCHR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; 4-XFBGA, DSBGA | Other; 4-XFBGA, DSBGA | ||
| Special Features | Input Overcurrent Protection | Internal Current Limit; Current Limit, Enable |