Texas Instruments TPS799315 Single Output LDO, 200mA, Fixed (3.15V), Ultra-Low Noise, High PSRR TPS799315DDCT

Description
Single Output LDO, 200mA, Fixed (3.15V), Ultra-Low Noise, High PSRR 5-SOT -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 200mA, Fixed (3.15V), Ultra-Low Noise, High PSRR 5-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS799315 Single Output LDO, 200mA, Fixed (3.15V), Ultra-Low Noise, High PSRR - TPS799315DDCT - Texas Instruments
Dallas, TX, United States
TPS799315 Single Output LDO, 200mA, Fixed (3.15V), Ultra-Low Noise, High PSRR
TPS799315DDCT
TPS799315 Single Output LDO, 200mA, Fixed (3.15V), Ultra-Low Noise, High PSRR TPS799315DDCT
Single Output LDO, 200mA, Fixed (3.15V), Ultra-Low Noise, High PSRR 5-SOT -40 to 125

Single Output LDO, 200mA, Fixed (3.15V), Ultra-Low Noise, High PSRR 5-SOT -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS799315DDCT - 1113506-TPS799315DDCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS799315DDCT
1113506-TPS799315DDCT
PMIC - PMIC - Voltage Regulators - Linear - TPS799315DDCT 1113506-TPS799315DDCT
Manufacturer: Texas Instruments Win Source Part Number: 1113506-TPS799315DDC T Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 3.15V Dropout Voltage-Max: 0.18V @ 200mA Operating Supply Current: 60μA PSRR: 70dB to 38dB (100Hz to 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113506-TPS799315DDCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 3.15V
Dropout Voltage-Max: 0.18V @ 200mA
Operating Supply Current: 60μA
PSRR: 70dB to 38dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50164-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50164-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50164-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50164-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50164-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50164-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50164-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50164-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50164-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN

Buy Now Datasheet
Singapore, Singapore
3.15V 200mA 40uA LDO Voltage Regulator IC
776-TPS799315DDCT
3.15V 200mA 40uA LDO Voltage Regulator IC 776-TPS799315DDCT
3.15V LDO 200mA, 40uA IQ, SOT-5, 2.7-6.5V In Product overview: TPS799315DDCT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.15V, 200mA, 40uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.15V, 200mA, 40uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS799315DDCT can be used for catalog matching and distributor lookup.

3.15V LDO 200mA, 40uA IQ, SOT-5, 2.7-6.5V In Product overview: TPS799315DDCT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.15V, 200mA, 40uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.15V, 200mA, 40uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS799315DDCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS799315DDCT
LDO Voltage Regulators TPS799315DDCT
LDO Voltage Regulators Sgl Output 200mA Fixed Ultra-Lo Noise

LDO Voltage Regulators Sgl Output 200mA Fixed Ultra-Lo Noise

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS799315DDCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS799315DDCT
PMIC - Voltage Regulators - Linear TPS799315DDCT
IC REG LIN 3.15V 200MA SOT23-5

IC REG LIN 3.15V 200MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS799315DDCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS799315DDCT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS799315DDCT
IC REG LIN 3.15V 200MA SOT23-5

IC REG LIN 3.15V 200MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS799315DDCT 1113506-TPS799315DDCT 296-50164-2-ND 776-TPS799315DDCT TPS799315DDCT TPS799315DDCT TPS799315DDCT
Product Name TPS799315 Single Output LDO, 200mA, Fixed (3.15V), Ultra-Low Noise, High PSRR PMIC - PMIC - Voltage Regulators - Linear - TPS799315DDCT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.15V 200mA 40uA LDO Voltage Regulator IC LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; DSBGA,SOT SOT23; Other; SOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; SOT-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 3.15 volts 3.15 volts 3.15 volts 3.15 volts 3.15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24616RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS7H1101-SP 1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator - 5962-1320201VXC - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Foldback Overcurrent Protection,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown
View Details
3 suppliers
Buck 300mA LDO Voltage Regulator IC - 85-BQ25120AYFPT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24450DWTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details