Texas Instruments Standard Linear and Logic V Reg Ldo 0.2A +1.5V, Smd, Sot-5; Output Type Texas Instruments TPS79915DDCT

Description
V REG LDO 0.2A +1.5V, SMD, SOT-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:1.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes
Description
V REG LDO 0.2A +1.5V, SMD, SOT-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:1.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
V Reg Ldo 0.2A +1.5V, Smd, Sot-5; Output Type Texas Instruments - 28AH6199 - Newark, An Avnet Company
Chicago, IL, United States
V Reg Ldo 0.2A +1.5V, Smd, Sot-5; Output Type Texas Instruments
28AH6199
V Reg Ldo 0.2A +1.5V, Smd, Sot-5; Output Type Texas Instruments 28AH6199
V REG LDO 0.2A +1.5V, SMD, SOT-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:1.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

V REG LDO 0.2A +1.5V, SMD, SOT-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:1.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH6199
Product Name V Reg Ldo 0.2A +1.5V, Smd, Sot-5; Output Type Texas Instruments
Input Voltage 2.7 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QU - Micross Components, Inc.
Micross Components, Inc.
View Details
Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details