Single Output LDO, 50mA, Fixed (2.85V), Low Quiescent Current, Power Good (PG) Output 5-SC70 -40 to 85
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5
IC REG LINEAR 2.85V 50MA SC70-5
IC REG LINEAR 2.85V 50MA SC70-5
LDO Voltage Regulators Sgl Out LDO 50mA Fix Lo Quies Current
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS797285DCKT | 296-TPS797285DCKTCT-ND | TPS797285DCKT | TPS797285DCKT | TPS797285DCKT |
| Product Name | TPS797285 Single Output LDO, 50mA, Fixed (2.85V), Low Quiescent Current, Power Good (PG) Output | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; SC70 | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP | ||
| Special Features | Input Overcurrent Protection; Overcurrent Protection,Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Power Good | ||
| Output Voltage | 2.85 volts | 2.85 volts | 2.85 volts |