Enhanced Product Ultra Low-Power 10 Ma Ldo Linear Regulators With Power Good 5-SC70 -55 to 125
1.8V 10mA LDO Linear Regulator, 5.5V In, 5uA Iq, SC Package Product overview: TPS79718MDCKREP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 10mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 10mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79718MDCKREP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 807212-TPS79718MDCKR
Packaging: Reel
Mounting Style: SMD
Current - Output: 10mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Power Good
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.8V
Supplier Device Package: SC-70-5
Temperature Range - Operating: -55°C ~ 125°C
Maximum Input Voltage: 5.5V
PSRR: 50dB (100Hz)
Protection Features: Over Current, Reverse Polarity
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2μA
Part Number Series: TPS79718
Linear Voltage Regulator IC Positive Fixed 1 Output 10mA SC-70-5
IC REG LINEAR 1.8V 10MA SC70-5
IC REG LINEAR 1.8V 10MA SC70-5
LDO Voltage Regulators EP Ultra Lo-Pwr 10Ma LDO Linear Reg
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS79718MDCKREP | 776-TPS79718MDCKREP | 807212-TPS79718MDCKREP | 296-23335-2-ND | TPS79718MDCKREP | TPS79718MDCKREP | TPS79718MDCKREP |
| Product Name | TPS79718-EP Enhanced Product Ultra Low-Power 10 Ma Ldo Linear Regulators With Power Good | 1.8V 10mA 5.5V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS79718MDCKREP | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SC70 | Other; SC | SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP | ||
| Special Features | Input Overcurrent Protection; Overcurrent Protection,Power Good | Reverse Voltage Protection; Input Overcurrent Protection; Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Power Good | |||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts |