Texas Instruments TPS79625 Single Output LDO, 1.0A, Fixed(2.5V), Low Noise, High PSRR TPS79625KTTT

Description
Single Output LDO, 1.0A, Fixed(2.5V), Low Noise, High PSRR 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 1.0A, Fixed(2.5V), Low Noise, High PSRR 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79625 Single Output LDO, 1.0A, Fixed(2.5V), Low Noise, High PSRR - TPS79625KTTT - Texas Instruments
Dallas, TX, United States
TPS79625 Single Output LDO, 1.0A, Fixed(2.5V), Low Noise, High PSRR
TPS79625KTTT
TPS79625 Single Output LDO, 1.0A, Fixed(2.5V), Low Noise, High PSRR TPS79625KTTT
Single Output LDO, 1.0A, Fixed(2.5V), Low Noise, High PSRR 5-DDPAK/TO-263 -40 to 125

Single Output LDO, 1.0A, Fixed(2.5V), Low Noise, High PSRR 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79625KTTT - 034847-TPS79625KTTT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79625KTTT
034847-TPS79625KTTT
PMIC - PMIC - Voltage Regulators - Linear - TPS79625KTTT 034847-TPS79625KTTT
Manufacturer: Texas Instruments Win Source Part Number: 034847-TPS79625KTTT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1A Family Name: TPS79625 Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 385μA PSRR: 59dB to 42dB (100Hz to 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Alternative Parts (Cross-Reference): RT9183L-25GM5; RT9183H-25PM5; RT9183L-26PM5; RT9183H-26GM5; Introduction Date: April 01, 2007 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034847-TPS79625KTTT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Family Name: TPS79625
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 385μA
PSRR: 59dB to 42dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): RT9183L-25GM5; RT9183H-25PM5; RT9183L-26PM5; RT9183H-26GM5;
Introduction Date: April 01, 2007
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-14441-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-14441-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-14441-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5

Buy Now Datasheet
 - TPS79625KTTT - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.5V, BICMOS, PSSO5

Fixed Positive LDO Regulator, 2.5V, BICMOS, PSSO5

Supplier's Site Datasheet
Singapore, Singapore
Low-Power 2.5V 1A LDO Voltage Regulator IC
776-TPS79625KTTT
Low-Power 2.5V 1A LDO Voltage Regulator IC 776-TPS79625KTTT
2.5V 1A LDO Regulator, Ultralow Noise, High PSRR, TO-263 Product overview: TPS79625KTTT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 2.5V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79625KTTT can be used for catalog matching and distributor lookup.

2.5V 1A LDO Regulator, Ultralow Noise, High PSRR, TO-263 Product overview: TPS79625KTTT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 2.5V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79625KTTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79625KTTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79625KTTT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79625KTTT
IC REG LIN 2.5V 1A DDPAK/TO263-5

IC REG LIN 2.5V 1A DDPAK/TO263-5

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS79625KTTT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS79625KTTT
PMIC - Voltage Regulators - Linear TPS79625KTTT
IC REG LIN 2.5V 1A DDPAK/TO263-5

IC REG LIN 2.5V 1A DDPAK/TO263-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79625KTTT 034847-TPS79625KTTT 296-14441-2-ND TPS79625KTTT 776-TPS79625KTTT TPS79625KTTT TPS79625KTTT
Product Name TPS79625 Single Output LDO, 1.0A, Fixed(2.5V), Low Noise, High PSRR PMIC - PMIC - Voltage Regulators - Linear - TPS79625KTTT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power 2.5V 1A LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOT-223,DDPAK/TO-263 DPAK; TO-263; Other; DDPAK/TO-263-5 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; SMSIP5H Other; TO-263 TO-263
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data