Texas Instruments TPS79601 Single Output LDO, 1.0A, Adj.(1.2 to 5.5V), Low Noise, High PSRR TPS79601KTTRG3

Description
Single Output LDO, 1.0A, Adj.(1.2 to 5.5V), Low Noise, High PSRR 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 1.0A, Adj.(1.2 to 5.5V), Low Noise, High PSRR 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79601 Single Output LDO, 1.0A, Adj.(1.2 to 5.5V), Low Noise, High PSRR - TPS79601KTTRG3 - Texas Instruments
Dallas, TX, United States
TPS79601 Single Output LDO, 1.0A, Adj.(1.2 to 5.5V), Low Noise, High PSRR
TPS79601KTTRG3
TPS79601 Single Output LDO, 1.0A, Adj.(1.2 to 5.5V), Low Noise, High PSRR TPS79601KTTRG3
Single Output LDO, 1.0A, Adj.(1.2 to 5.5V), Low Noise, High PSRR 5-DDPAK/TO-263 -40 to 125

Single Output LDO, 1.0A, Adj.(1.2 to 5.5V), Low Noise, High PSRR 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79601KTTRG3 - 1273623-TPS79601KTTRG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79601KTTRG3
1273623-TPS79601KTTRG3
PMIC - PMIC - Voltage Regulators - Linear - TPS79601KTTRG3 1273623-TPS79601KTTRG3
Manufacturer: Texas Instruments Win Source Part Number: 1273623-TPS79601KTTR G3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 1A Family Name: TPS79601 Output Voltage: 1.2V Categories: Integrated Circuits (ICs) Operating Supply Current: 385μA PSRR: 59dB ~ 42dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Manufacturer Homepage: www.ti.com Manufacturer Package: DDPAK/TO-263-5 Output Voltage MAX: 5.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MAX15103EWL+; MAX15103EWL+T; MIC37252WU; Introduction Date: April 01, 2007 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1273623-TPS79601KTTRG3
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 1A
Family Name: TPS79601
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 385μA
PSRR: 59dB ~ 42dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: DDPAK/TO-263-5
Output Voltage MAX: 5.5V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MAX15103EWL+; MAX15103EWL+T; MIC37252WU;
Introduction Date: April 01, 2007
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1A 5.5V LDO Voltage Regulator IC
776-TPS79601KTTRG3
1A 5.5V LDO Voltage Regulator IC 776-TPS79601KTTRG3
1A LDO, 5.5V Max, 200mV Dropout, TO-263 Product overview: TPS79601KTTRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79601KTTRG3 can be used for catalog matching and distributor lookup.

1A LDO, 5.5V Max, 200mV Dropout, TO-263 Product overview: TPS79601KTTRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79601KTTRG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50433-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50433-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50433-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DDPAK/TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50433-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50433-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50433-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DDPAK/TO-263-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS79601KTTRG3
LDO Voltage Regulators TPS79601KTTRG3
LDO Voltage Regulators High PSRR Fast RF High-Enable 1A

LDO Voltage Regulators High PSRR Fast RF High-Enable 1A

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79601KTTRG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79601KTTRG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79601KTTRG3
IC REG LIN POS ADJ 1A DDPAK

IC REG LIN POS ADJ 1A DDPAK

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS79601KTTRG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS79601KTTRG3
PMIC - Voltage Regulators - Linear TPS79601KTTRG3
IC REG LIN POS ADJ 1A DDPAK

IC REG LIN POS ADJ 1A DDPAK

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79601KTTRG3 1273623-TPS79601KTTRG3 776-TPS79601KTTRG3 296-50433-2-ND TPS79601KTTRG3 TPS79601KTTRG3 TPS79601KTTRG3
Product Name TPS79601 Single Output LDO, 1.0A, Adj.(1.2 to 5.5V), Low Noise, High PSRR PMIC - PMIC - Voltage Regulators - Linear - TPS79601KTTRG3 1A 5.5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; DDPAK/TO-263,SON,SOT-223 DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Other; TO-263-6 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.2 to 5.4 volts 1.2 volts 5.5 volts 1.2 to 5.5 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25170DSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ2003PN - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Buck 2.5V LDO Voltage Regulator IC - 85-BQ25121AYFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ25606RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details