Texas Instruments TPS79533 Single Output LDO, 500mA, Fixed(3.3V), Low Noise, High PSRR TPS79533DCQRG4

Description
Single Output LDO, 500mA, Fixed(3.3V), Low Noise, High PSRR 6-SOT-223
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Fixed(3.3V), Low Noise, High PSRR 6-SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79533 Single Output LDO, 500mA, Fixed(3.3V), Low Noise, High PSRR - TPS79533DCQRG4 - Texas Instruments
Dallas, TX, United States
TPS79533 Single Output LDO, 500mA, Fixed(3.3V), Low Noise, High PSRR
TPS79533DCQRG4
TPS79533 Single Output LDO, 500mA, Fixed(3.3V), Low Noise, High PSRR TPS79533DCQRG4
Single Output LDO, 500mA, Fixed(3.3V), Low Noise, High PSRR 6-SOT-223

Single Output LDO, 500mA, Fixed(3.3V), Low Noise, High PSRR 6-SOT-223

Buy Now Datasheet
Singapore, Singapore
3.3V 500mA LDO Voltage Regulator IC
776-TPS79533DCQRG4
3.3V 500mA LDO Voltage Regulator IC 776-TPS79533DCQRG4
3.3V LDO Regulator, 500mA, 2% Acc, SOT-223 Product overview: TPS79533DCQRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79533DCQRG4 can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 500mA, 2% Acc, SOT-223 Product overview: TPS79533DCQRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79533DCQRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS79533DCQRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS79533DCQRG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS79533DCQRG4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-6

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79533DCQRG4 - 1113432-TPS79533DCQRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79533DCQRG4
1113432-TPS79533DCQRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS79533DCQRG4 1113432-TPS79533DCQRG4
Manufacturer: Texas Instruments Win Source Part Number: 1113432-TPS79533DCQR G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-6 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.16V @ 500mA Operating Supply Current: 385μA PSRR: 59dB to 39dB (100Hz to 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Audio, Communications & Networking, Wireless, Consumer Electronics, Portable Devices, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1113432-TPS79533DCQRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-6
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.16V @ 500mA
Operating Supply Current: 385μA
PSRR: 59dB to 39dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Audio, Communications & Networking, Wireless, Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79533DCQRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79533DCQRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79533DCQRG4
IC REG LIN 3.3V 500MA SOT223-6

IC REG LIN 3.3V 500MA SOT223-6

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS79533DCQRG4
LDO Voltage Regulators TPS79533DCQRG4
LDO Voltage Regulators High PSRR Fast RF High-Enable 500mA

LDO Voltage Regulators High PSRR Fast RF High-Enable 500mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS79533DCQRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS79533DCQRG4
PMIC - Voltage Regulators - Linear TPS79533DCQRG4
IC REG LIN 3.3V 500MA SOT223-6

IC REG LIN 3.3V 500MA SOT223-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79533DCQRG4 776-TPS79533DCQRG4 TPS79533DCQRG4-ND 1113432-TPS79533DCQRG4 TPS79533DCQRG4 TPS79533DCQRG4 TPS79533DCQRG4
Product Name TPS79533 Single Output LDO, 500mA, Fixed(3.3V), Low Noise, High PSRR 3.3V 500mA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS79533DCQRG4 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SOT-223 Other; SOT-223 Other; SOT-223-6 Other; SOT-223-6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2031SN-A5TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ2057CTS - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24735RGRR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2004HSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details