Texas Instruments TPS79401 Single Output LDO, 250mA, Adj.(1.22 to 5.5V), High PSRR, Low Noise TPS79401DGNTG4

Description
Single Output LDO, 250mA, Adj.(1.22 to 5.5V), High PSRR, Low Noise 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Adj.(1.22 to 5.5V), High PSRR, Low Noise 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79401 Single Output LDO, 250mA, Adj.(1.22 to 5.5V), High PSRR, Low Noise - TPS79401DGNTG4 - Texas Instruments
Dallas, TX, United States
TPS79401 Single Output LDO, 250mA, Adj.(1.22 to 5.5V), High PSRR, Low Noise
TPS79401DGNTG4
TPS79401 Single Output LDO, 250mA, Adj.(1.22 to 5.5V), High PSRR, Low Noise TPS79401DGNTG4
Single Output LDO, 250mA, Adj.(1.22 to 5.5V), High PSRR, Low Noise 8-MSOP-PowerPAD -40 to 85

Single Output LDO, 250mA, Adj.(1.22 to 5.5V), High PSRR, Low Noise 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Singapore, Singapore
250mA 5.5V HTSSOP LDO Voltage Regulator IC
699-TPS79401DGNTG4
250mA 5.5V HTSSOP LDO Voltage Regulator IC 699-TPS79401DGNTG4
Adj LDO 250mA 5.5V Pos 145mV Dropout 8-Pin HTSSOP Product overview: TPS79401DGNTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 5.5V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 5.5V, HTSSOP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS79401DGNTG4 can be used for catalog matching and distributor lookup.

Adj LDO 250mA 5.5V Pos 145mV Dropout 8-Pin HTSSOP Product overview: TPS79401DGNTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 5.5V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 5.5V, HTSSOP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS79401DGNTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS79401DGNTG4 - 1113411-TPS79401DGNTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79401DGNTG4
1113411-TPS79401DGNTG4
PMIC - PMIC - Voltage Regulators - Linear - TPS79401DGNTG4 1113411-TPS79401DGNTG4
Manufacturer: Texas Instruments Win Source Part Number: 1113411-TPS79401DGNT G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 250mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP-PowerPad Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Operating Supply Current: 220μA PSRR: 65dB to 40dB (100Hz to 100kHz) Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113411-TPS79401DGNTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP-PowerPad
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 220μA
PSRR: 65dB to 40dB (100Hz to 100kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC REG LIN POS ADJ 250MA 8MSOP - 815-TPS79401DGNTG4 - Utmel Electronic Limited
Hong Kong, China
IC REG LIN POS ADJ 250MA 8MSOP
815-TPS79401DGNTG4
IC REG LIN POS ADJ 250MA 8MSOP 815-TPS79401DGNTG4
IC REG LIN POS ADJ 250MA 8MSOP

IC REG LIN POS ADJ 250MA 8MSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS79401DGNTG4 699-TPS79401DGNTG4 1113411-TPS79401DGNTG4 815-TPS79401DGNTG4
Product Name TPS79401 Single Output LDO, 250mA, Adj.(1.22 to 5.5V), High PSRR, Low Noise 250mA 5.5V HTSSOP LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS79401DGNTG4 IC REG LIN POS ADJ 250MA 8MSOP
Regulator Type Low Dropout Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; MSOP-PowerPAD,SOT-223 Other; HTSSOP Other; 8-MSOP-PowerPad SSOP; Other; HTSSOP EP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 1.22 to 5.4 volts 5.5 volts 1.2 volts
Unlock Full Specs
to access all available technical data