LDO VOLTAGE REGULATOR, 4.75V, 0.2A, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:77mV RoHS Compliant: Yes
IC, LDO VOLT REG 4.75V SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:4.75V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 77C1366 | 28AH6187 |
| Product Name | Ldo Voltage Regulator, 4.75V, 0.2A, 5-Sot-23; Output Type Texas Instruments | Ic, Ldo Volt Reg 4.75V Sot-23-5; Output Type Texas Instruments |
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts |