Texas Instruments Standard Linear and Logic Ldo, Fixed, 3.3V, 0.2A, Sot-23-5; Output Type Texas Instruments TPS79333DBVREP

Description
LDO, FIXED, 3.3V, 0.2A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes
Description
LDO, FIXED, 3.3V, 0.2A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.2A, Sot-23-5; Output Type Texas Instruments - 29AH8259 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.2A, Sot-23-5; Output Type Texas Instruments
29AH8259
Ldo, Fixed, 3.3V, 0.2A, Sot-23-5; Output Type Texas Instruments 29AH8259
LDO, FIXED, 3.3V, 0.2A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.2A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

Supplier's Site
Voltage Regulator - 17230045 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
17230045
Voltage Regulator 17230045
(PRICE/TC), LDO, FIXED, 3.3V, 0.2A, SOT-23-5; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.7V; INPUT VOLTAGE MAX:5.5V; FIXED OUTPUT VOLTAGE NOM.:3.3V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:200MA; DROPOUT ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), LDO, FIXED, 3.3V, 0.2A, SOT-23-5; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.7V; INPUT VOLTAGE MAX:5.5V; FIXED OUTPUT VOLTAGE NOM.:3.3V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:200MA; DROPOUT ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 29AH8259 17230045
Product Name Ldo, Fixed, 3.3V, 0.2A, Sot-23-5; Output Type Texas Instruments Voltage Regulator
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137MH - Micross Components, Inc.
Micross Components, Inc.
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details