Texas Instruments Voltage Regulators - Linear TPS79328YEQR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA NanoStar™
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA NanoStar™
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS79328YEQR is a low-dropout (LDO) linear voltage regulator designed for low-power applications, capable of delivering up to 200 mA of output current. It features a high power-supply rejection ratio (PSRR) of 70 dB at 10 kHz, which is beneficial for noise-sensitive applications such as RF electronics. The device exhibits low output voltage noise of approximately 32 OºV RMS at a 2.8 V output with a 0.1 OºF bypass capacitor, making it suitable for portable devices like handsets and PDAs. This regulator has a fast start-up time of approximately 50 Oºs and operates with a typical quiescent current of 170 OºA, reducing to less than 1 OºA in standby mode. It is stable with a small 2.2 OºF ceramic capacitor on the output, ensuring excellent line and load transient response. The TPS79328YEQR is available in a compact 5-pin DSBGA package, which contributes to its suitability for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The TPS79328YEQR is a low-dropout (LDO) linear voltage regulator designed for low-power applications, capable of delivering up to 200 mA of output current. It features a high power-supply rejection ratio (PSRR) of 70 dB at 10 kHz, which is beneficial for noise-sensitive applications such as RF electronics. The device exhibits low output voltage noise of approximately 32 OºV RMS at a 2.8 V output with a 0.1 OºF bypass capacitor, making it suitable for portable devices like handsets and PDAs. This regulator has a fast start-up time of approximately 50 Oºs and operates with a typical quiescent current of 170 OºA, reducing to less than 1 OºA in standby mode. It is stable with a small 2.2 OºF ceramic capacitor on the output, ensuring excellent line and load transient response. The TPS79328YEQR is available in a compact 5-pin DSBGA package, which contributes to its suitability for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - TPS79328YEQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TPS79328YEQR
Voltage Regulators - Linear TPS79328YEQR
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA NanoStar™

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA NanoStar™

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number TPS79328YEQR
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1585236 - RS Components, Ltd.
Specs
Type MSOP; MSOP
View Details
PMIC - PMIC - Power Management - Specialized - BQ25046DQCT - 1154220-BQ25046DQCT - Win Source Electronics
Specs
Output Options Inverting
IQ 1.10E6 µA
Supply Voltage 3.3 to 9 volts
View Details
2 suppliers
Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details