The TPS78633DCQ is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output of 1.5 A. It features a low dropout voltage of 390 mV at full load, making it suitable for applications requiring efficient power management. The device offers high power-supply rejection ratio (PSRR) of 49 dB at 10 kHz and ultralow output noise of 48 OºV_RMS, which is beneficial for noise-sensitive applications such as RF electronics and audio devices. The TPS78633DCQ has a fast start-up time of approximately 50 Oºs and is stable with a small 1-OºF ceramic capacitor on the output. It is available in a compact SOT-223-6 package, which is advantageous for space-constrained designs. The device operates over a temperature range of -40 to 125 °C, ensuring reliability in various environmental conditions. This regulator is ideal for applications including RF VCOs, receivers, and portable electronics where low noise and high efficiency are critical.
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS78633DCQ |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |