The TPS77715DR is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 1.5 V with a maximum output current of 750 mA. It features a low dropout voltage of approximately 260 mV at full load, which enhances efficiency in battery-powered applications. The device has a typical quiescent current of 85 µA, contributing to extended battery life. It includes thermal shutdown protection and is stable with a 10 µF low ESR capacitor, ensuring reliable performance during transient conditions. The TPS77715DR is available in an 8-pin SOIC package and operates over a temperature range of -40°C to 125°C. This regulator is suitable for applications requiring a compact and efficient power supply solution.
TPS777 750-mA, Low Dropout Linear Regulators with Supervisor
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 8-SOIC
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS77715DR | TPS77715DR |
| Product Name | Voltage Regulators - Linear | |
| Type | SOIC; SOIC8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) |