Texas Instruments Voltage Regulators - Linear TPS77433DGKRG4

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-VSSOP
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-VSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS77433DGKRG4 is a low-dropout (LDO) voltage regulator capable of delivering 250 mA of output current with a typical dropout voltage of 200 mV. It operates with an ultralow quiescent current of 92 µA at full load, reducing to less than 1 µA when disabled, making it suitable for battery-powered applications. The device features a power good (PG) output that indicates the status of the output voltage, transitioning to a low-impedance state when the output falls below 82% of its regulated voltage. The TPS77433 is available in a fixed output voltage of 3.3 V and is housed in an 8-pin MSOP package. It is designed for stability with a variety of output capacitors, including low ESR ceramic and tantalum types, and provides low noise performance of 55 µVrms without the need for external filter capacitors. The device also includes thermal shutdown protection and fast transient response capabilities.

Datasheet Summary
Powered by GS/AI

The TPS77433DGKRG4 is a low-dropout (LDO) voltage regulator capable of delivering 250 mA of output current with a typical dropout voltage of 200 mV. It operates with an ultralow quiescent current of 92 µA at full load, reducing to less than 1 µA when disabled, making it suitable for battery-powered applications. The device features a power good (PG) output that indicates the status of the output voltage, transitioning to a low-impedance state when the output falls below 82% of its regulated voltage. The TPS77433 is available in a fixed output voltage of 3.3 V and is housed in an 8-pin MSOP package. It is designed for stability with a variety of output capacitors, including low ESR ceramic and tantalum types, and provides low noise performance of 55 µVrms without the need for external filter capacitors. The device also includes thermal shutdown protection and fast transient response capabilities.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - TPS77433DGKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TPS77433DGKRG4
Voltage Regulators - Linear TPS77433DGKRG4
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-VSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-VSSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number TPS77433DGKRG4
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8600QJ162-T - 051330-ACT8600QJ162-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 420 µA
View Details
Voltage Supervisors - 1901620 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details