Texas Instruments Standard Linear and Logic Ic, V Reg Ldo 50Ma 3.3V, Smd, 77033; Output Type Texas Instruments TPS77033DBVT

Description
IC, V REG LDO 50MA 3.3V, SMD, 77033; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout RoHS Compliant: Yes
Description
IC, V REG LDO 50MA 3.3V, SMD, 77033; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, V Reg Ldo 50Ma 3.3V, Smd, 77033; Output Type Texas Instruments - 33AH5387 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg Ldo 50Ma 3.3V, Smd, 77033; Output Type Texas Instruments
33AH5387
Ic, V Reg Ldo 50Ma 3.3V, Smd, 77033; Output Type Texas Instruments 33AH5387
IC, V REG LDO 50MA 3.3V, SMD, 77033; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout RoHS Compliant: Yes

IC, V REG LDO 50MA 3.3V, SMD, 77033; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH5387
Product Name Ic, V Reg Ldo 50Ma 3.3V, Smd, 77033; Output Type Texas Instruments
Input Voltage 2.7 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details