EVAL MOD FOR TPS76933 1 - Single 3.3V 100mA 3 ~ 6 V Positive Fixed -40¦C ~ 125¦C Fully Populated Board TPS76933
Manufacturer: Texas Instruments
Win Source Part Number: 798207-TPS76933EVM-1
Operating Temperature Range: -40°C ~ 125°C
Voltage - Output: 3.3V
Voltage - Input: 3 V ~ 6 V
Supplied Contents: Board(s)
Output Current: 100mA
Utilized IC / Part: TPS76933
Family Name: TPS76933
Board Type: Fully Populated
Channels per IC: 1 - Single
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Fixed
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1
TPS76933 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board
Power Management IC Development Tools 100mA output Pow supply
EVAL MOD FOR TPS76933
| ASAP Semiconductor LLC | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | TPS76933EVM-127 | 798207-TPS76933EVM-127 | 296-11040-ND | TPS76933EVM-127 | TPS76933EVM-127 |
| Product Name | EVAL MOD FOR TPS76933 1 - Single 3.3V 100mA 3 ~ 6 V Positive Fixed -40¦C ~ 125¦C Fully Populated Board TPS76933 | Evaluation Boards - Linear Voltage Regulators - TPS76933EVM-127 | Linear Voltage Regulator Evaluation Boards | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board |