Infineon Technologies AG Evaluation Boards CY4521

Description
CY4521 EZ-PD™ CCG2 Evaluation Kit The EZ-PD™ CY4521 CCG2 Evaluation Kit (EVK) is based on the CCG2 product family (CYPD2xxx) of Infineon's USB Type-C controller with Power Delivery. This EVK is primarily intended to be an evaluation vehicle for USB Type-C systems specifically for Downstream Facing Port (DFP) and Dual Role Port (DRP) applications. Features 32-Bit MCU subsystem: 48-MHz Arm® Cortex®-M0, 32KB Flash and 4KB SRAM Type-C Support with integrated transceiver with termination resistors Wide operating range: 2.7V to 5.5V System level ESD on CC pins +/- 8kV Contact Discharge and +/-15kV Air Gap Discharge Low cost & smallest package USB Type-C Power Delivery Dual Role Port controller Extremely low current consumption Kit contents CCG EVK Base Board CY4521 CCG2 Daughter Card 24V DC Power Adapter USB Type-C to Type-A Adapter USB 3.0 Type-A to Type-B Cable USB 2.0 Type-A to Mini-B Cable
Request a Quote Datasheet
Description
CY4521 EZ-PD™ CCG2 Evaluation Kit The EZ-PD™ CY4521 CCG2 Evaluation Kit (EVK) is based on the CCG2 product family (CYPD2xxx) of Infineon's USB Type-C controller with Power Delivery. This EVK is primarily intended to be an evaluation vehicle for USB Type-C systems specifically for Downstream Facing Port (DFP) and Dual Role Port (DRP) applications. Features 32-Bit MCU subsystem: 48-MHz Arm® Cortex®-M0, 32KB Flash and 4KB SRAM Type-C Support with integrated transceiver with termination resistors Wide operating range: 2.7V to 5.5V System level ESD on CC pins +/- 8kV Contact Discharge and +/-15kV Air Gap Discharge Low cost & smallest package USB Type-C Power Delivery Dual Role Port controller Extremely low current consumption Kit contents CCG EVK Base Board CY4521 CCG2 Daughter Card 24V DC Power Adapter USB Type-C to Type-A Adapter USB 3.0 Type-A to Type-B Cable USB 2.0 Type-A to Mini-B Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - CY4521 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
CY4521
Evaluation Boards CY4521
CY4521 EZ-PD™ CCG2 Evaluation Kit The EZ-PD™ CY4521 CCG2 Evaluation Kit (EVK) is based on the CCG2 product family (CYPD2xxx) of Infineon's USB Type-C controller with Power Delivery. This EVK is primarily intended to be an evaluation vehicle for USB Type-C systems specifically for Downstream Facing Port (DFP) and Dual Role Port (DRP) applications. Features 32-Bit MCU subsystem: 48-MHz Arm® Cortex®-M0, 32KB Flash and 4KB SRAM Type-C Support with integrated transceiver with termination resistors Wide operating range: 2.7V to 5.5V System level ESD on CC pins +/- 8kV Contact Discharge and +/-15kV Air Gap Discharge Low cost & smallest package USB Type-C Power Delivery Dual Role Port controller Extremely low current consumption Kit contents CCG EVK Base Board CY4521 CCG2 Daughter Card 24V DC Power Adapter USB Type-C to Type-A Adapter USB 3.0 Type-A to Type-B Cable USB 2.0 Type-A to Mini-B Cable

CY4521 EZ-PD™ CCG2 Evaluation Kit

The EZ-PD™ CY4521 CCG2 Evaluation Kit (EVK) is based on the CCG2 product family (CYPD2xxx) of Infineon's USB Type-C controller with Power Delivery. This EVK is primarily intended to be an evaluation vehicle for USB Type-C systems specifically for Downstream Facing Port (DFP) and Dual Role Port (DRP) applications.


Features


  • 32-Bit MCU subsystem: 48-MHz Arm® Cortex®-M0, 32KB Flash and 4KB SRAM
  • Type-C Support with integrated transceiver with termination resistors
  • Wide operating range: 2.7V to 5.5V
  • System level ESD on CC pins +/- 8kV Contact Discharge and +/-15kV Air Gap Discharge
  • Low cost & smallest package USB Type-C Power Delivery Dual Role Port controller
  • Extremely low current consumption

Kit contents


CCG EVK Base Board
CY4521 CCG2 Daughter Card
24V DC Power Adapter
USB Type-C to Type-A Adapter
USB 3.0 Type-A to Type-B Cable
USB 2.0 Type-A to Mini-B Cable

Supplier's Site Datasheet
Evaluation and Demonstration Boards and Kits - 448-CY4521-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
448-CY4521-ND
Evaluation and Demonstration Boards and Kits 448-CY4521-ND
CCG2 USB Type-C™ Interface Evaluation Board

CCG2 USB Type-C™ Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY4521 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
CY4521
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits CY4521
DEVELOPMENT KIT

DEVELOPMENT KIT

Supplier's Site

Technical Specifications

  Infineon Technologies AG DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number CY4521 448-CY4521-ND CY4521
Product Name Evaluation Boards Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 448-CY3295-TTBRIDGE-ND - DigiKey
Specs
Category Developement Board
Supported System Touch Screen Controller
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Evaluation Boards - 1EDI3038 EVAL BOARD - Infineon Technologies AG
Specs
Category Developement Board
View Details
Expansion Boards, Daughter Cards - 448-BTS70202EPADAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details