Texas Instruments TPS76430 Single Output LDO, 150mA, Fixed(3.0V), Low Noise, Low Quiescent Current TPS76430DBVRG4

Description
Single Output LDO, 150mA, Fixed(3.0V), Low Noise, Low Quiescent Current 5-SOT-23
Request a Quote Datasheet
Description
Single Output LDO, 150mA, Fixed(3.0V), Low Noise, Low Quiescent Current 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS76430 Single Output LDO, 150mA, Fixed(3.0V), Low Noise, Low Quiescent Current - TPS76430DBVRG4 - Texas Instruments
Dallas, TX, United States
TPS76430 Single Output LDO, 150mA, Fixed(3.0V), Low Noise, Low Quiescent Current
TPS76430DBVRG4
TPS76430 Single Output LDO, 150mA, Fixed(3.0V), Low Noise, Low Quiescent Current TPS76430DBVRG4
Single Output LDO, 150mA, Fixed(3.0V), Low Noise, Low Quiescent Current 5-SOT-23

Single Output LDO, 150mA, Fixed(3.0V), Low Noise, Low Quiescent Current 5-SOT-23

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS76430DBVRG4 - 1113159-TPS76430DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS76430DBVRG4
1113159-TPS76430DBVRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS76430DBVRG4 1113159-TPS76430DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1113159-TPS76430DBVR G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 100μA to 140μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113159-TPS76430DBVRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3V
Operating Supply Current: 100μA to 140μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3V 150mA SOT-23 LDO Voltage Regulator IC
699-TPS76430DBVRG4
3V 150mA SOT-23 LDO Voltage Regulator IC 699-TPS76430DBVRG4
3V LDO Regulator, 150mA, SOT-23-5 Product overview: TPS76430DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 150mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS76430DBVRG4 can be used for catalog matching and distributor lookup.

3V LDO Regulator, 150mA, SOT-23-5 Product overview: TPS76430DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 150mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS76430DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS76430DBVRG4 1113159-TPS76430DBVRG4 699-TPS76430DBVRG4
Product Name TPS76430 Single Output LDO, 150mA, Fixed(3.0V), Low Noise, Low Quiescent Current PMIC - PMIC - Voltage Regulators - Linear - TPS76430DBVRG4 3V 150mA SOT-23 LDO Voltage Regulator IC
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; SOT-23 SOT23; Other; SOT-23-5 Other; SOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24400DR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ25175YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2002TSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Buck 300mA LDO Voltage Regulator IC - 85-BQ25120AYFPT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers