Single Output LDO, 100mA, Fixed(3.3V), Low Quiescent Current, Thermal Protection 5-SOT-23
Manufacturer: Texas Instruments
Win Source Part Number: 1113121-TPS76133DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.28V @ 100mA
Operating Supply Current: 115μA to 4mA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
3.3V 100mA LDO Linear Voltage Regulator SOT-23-5 Product overview: TPS76133DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 100mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS76133DBVRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS76133DBVRG4 | 1113121-TPS76133DBVRG4 | 699-TPS76133DBVRG4 |
| Product Name | TPS76133 Single Output LDO, 100mA, Fixed(3.3V), Low Quiescent Current, Thermal Protection | PMIC - PMIC - Voltage Regulators - Linear - TPS76133DBVRG4 | 3.3V 100mA SOT-23 LDO Voltage Regulator IC |
| Regulator Type | Low Dropout | Low Dropout | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed |
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-5 | Other; SOT-23-5 |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | |
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts |