IC, V REG, LDO, 5V, SMD, SOT-23-5; Output Type:Fixed; Input Voltage Min:5.2V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout VoltageRoHS Compliant: Yes
(PRICE/TC), IC, V REG, LDO, 5V, SMD, SOT-23-5; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:5.2V; INPUT VOLTAGE MAX:16V; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:50MA; DROPOUT VOLTAGEROHS COMPL. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 52AH7767 | 16886074 |
| Product Name | Ic, V Reg, Ldo, 5V, Smd, Sot-23-5; Output Type Texas Instruments | Voltage Regulator |
| Input Voltage | 5.2 to 16 volts |