Texas Instruments PMIC - PMIC - Voltage Regulators - Linear - TPS75101QPWPR G4 TPS75101QPWPR G4

Description
Manufacturer: Texas Instruments Win Source Part Number: 081757-TPS75101QPWPR G4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.16V @ 1.5A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Output Current: 1.5A Output Voltage: 1.5 V to 5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-HTSSOP Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.30V @ 1.5A Operating Supply Current: 125μA PSRR: 63dB (100Hz) Maximum Output Voltage: 5V Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081757-TPS75101QPWPR G4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.16V @ 1.5A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Output Current: 1.5A Output Voltage: 1.5 V to 5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-HTSSOP Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.30V @ 1.5A Operating Supply Current: 125μA PSRR: 63dB (100Hz) Maximum Output Voltage: 5V Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TPS75101QPWPR G4 - 081757-TPS75101QPWPR G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS75101QPWPR G4
081757-TPS75101QPWPR G4
PMIC - PMIC - Voltage Regulators - Linear - TPS75101QPWPR G4 081757-TPS75101QPWPR G4
Manufacturer: Texas Instruments Win Source Part Number: 081757-TPS75101QPWPR G4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.16V @ 1.5A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Output Current: 1.5A Output Voltage: 1.5 V to 5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-HTSSOP Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.30V @ 1.5A Operating Supply Current: 125μA PSRR: 63dB (100Hz) Maximum Output Voltage: 5V Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081757-TPS75101QPWPR G4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.16V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 1.5A
Output Voltage: 1.5 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-HTSSOP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.30V @ 1.5A
Operating Supply Current: 125μA
PSRR: 63dB (100Hz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.5A LDO Voltage Regulator IC
699-TPS75101QPWPR G4
1.5A LDO Voltage Regulator IC 699-TPS75101QPWPR G4
IC REG LDO ADJ 1.5A 20HTSSOP Product overview: TPS75101QPWPR G4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS75101QPWPR G4 can be used for catalog matching and distributor lookup.

IC REG LDO ADJ 1.5A 20HTSSOP Product overview: TPS75101QPWPR G4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS75101QPWPR G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 081757-TPS75101QPWPR G4 699-TPS75101QPWPR G4
Product Name PMIC - PMIC - Voltage Regulators - Linear - TPS75101QPWPR G4 1.5A LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable
Package Type SSOP; Other; 20-HTSSOP Other; Reel - TR
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data