LDO, ADJ, 0.8V-3.6V, 3A, VSON-10; Output Type:Adjustable; Input Voltage Min:800mV; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:3.6V; Output Current:3A; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 27AJ0755 |
| Product Name | Ldo, Adj, 0.8V-3.6V, 3A, Vson-10; Output Type Texas Instruments |
| Input Voltage | 0.8000 to 5.5 volts |