IC, VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage Vdo:130mV;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 29AH1588 |
| Product Name | Ic, Voltage Regulator; Output Type Texas Instruments |
| Input Voltage | 2.2 to 5.5 volts |